DIODES Incorporated Analog Switch and Multiplexer IC PI3C3306UEX

Description
IC BUS SWITCH 1 X 1:1 8MSOP Product overview: PI3C3306UEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3C3306UEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUS SWITCH 1 X 1:1 8MSOP Product overview: PI3C3306UEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3C3306UEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI3C3306UEX
Analog Switch and Multiplexer IC 743-PI3C3306UEX
IC BUS SWITCH 1 X 1:1 8MSOP Product overview: PI3C3306UEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3C3306UEX can be used for catalog matching and distributor lookup.

IC BUS SWITCH 1 X 1:1 8MSOP Product overview: PI3C3306UEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3C3306UEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C3306UEX - 026716-PI3C3306UEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C3306UEX
026716-PI3C3306UEX
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C3306UEX 026716-PI3C3306UEX
Manufacturer: Diodes Incorporated Win Source Part Number: 026716-PI3C3306UEX Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 026716-PI3C3306UEX
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - PI3C3306UEXTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI3C3306UEXTR-ND
Signal Switches, Multiplexers, Decoders PI3C3306UEXTR-ND
Bus Switch 1 x 1:1 8-MSOP

Bus Switch 1 x 1:1 8-MSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - PI3C3306UEXCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI3C3306UEXCT-ND
Signal Switches, Multiplexers, Decoders PI3C3306UEXCT-ND
Bus Switch 1 x 1:1 8-MSOP

Bus Switch 1 x 1:1 8-MSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - PI3C3306UEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI3C3306UEXDKR-ND
Signal Switches, Multiplexers, Decoders PI3C3306UEXDKR-ND
Bus Switch 1 x 1:1 8-MSOP

Bus Switch 1 x 1:1 8-MSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI3C3306UEX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI3C3306UEX
Logic - Signal Switches, Multiplexers, Decoders PI3C3306UEX
IC BUS SWITCH 1 X 1:1 8MSOP

IC BUS SWITCH 1 X 1:1 8MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-PI3C3306UEX 026716-PI3C3306UEX PI3C3306UEXTR-ND PI3C3306UEX
Product Name Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C3306UEX Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 2.5 volts 2.3 to 3.6 volts
Min Operating Current 0.5000 mA
Power Dissipation 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - HI4-5043/B - Rochester Electronics
Specs
Logic Family CMOS
Package Type LCC
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1922991 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details
Quad TSSOP Analog Switch and Multiplexer IC - 747-74HC4016PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 14
View Details
4 suppliers