Manufacturer: Diodes Incorporated
Win Source Part Number: 061516-PI3B3245LEX
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: PI3B3245
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): QS32245PA8; QS3VH245PA; QS3VH245PA8; QS32245PA;
Introduction Date: January 13, 2000
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Bus Switch 8 x 1:1 20-TSSOP
IC BUS SWITCH 8 X 1:1 20-TSSOP
IC BUS SWITCH 8 X 1:1 20-TSSOP
IC BUS SWITCH 8 X 1:1 20TSSOP Product overview: PI3B3245LEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B3245LEX can be used for catalog matching and distributor lookup.
IC BUS SWITCH 8 X 1:1 20TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 061516-PI3B3245LEX | 31-PI3B3245LEXTR-ND | 743-PI3B3245LEX | PI3B3245LEX |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3245LEX | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 3 to 3.6 volts | 3.3 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SSOP; SOP; TSSOP; 20-TSSOP | TSSOP; "20-TSSOP | Tape & Reel (TR) | |
| Standards and Certifications | RoHS |