DIODES Incorporated Signal Switches, Multiplexers, Decoders PI3B3126LE

Description
Bus Switch 1 x 1:1 14-TSSOP
Description
Bus Switch 1 x 1:1 14-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The PI3B3126LE is a 3.3V, 4-bit bus switch designed for efficient signal routing in electronic applications. It features four individual 5Ω bus switches with fast switching speeds of up to 4ns and near-zero propagation delay, making it suitable for high-speed data applications. The device operates with ultra-low quiescent power consumption, typically at 0.1µA, which is advantageous for battery-powered devices such as notebooks. The PI3B3126LE has active HIGH enables, allowing for straightforward control of the switch states. It is available in multiple package options, including 14-pin TSSOP and 16-pin QSOP, and is fully RoHS compliant, ensuring it meets environmental standards. The device is characterized by a wide operating temperature range of -40°C to +85°C, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The PI3B3126LE is a 3.3V, 4-bit bus switch designed for efficient signal routing in electronic applications. It features four individual 5Ω bus switches with fast switching speeds of up to 4ns and near-zero propagation delay, making it suitable for high-speed data applications. The device operates with ultra-low quiescent power consumption, typically at 0.1µA, which is advantageous for battery-powered devices such as notebooks. The PI3B3126LE has active HIGH enables, allowing for straightforward control of the switch states. It is available in multiple package options, including 14-pin TSSOP and 16-pin QSOP, and is fully RoHS compliant, ensuring it meets environmental standards. The device is characterized by a wide operating temperature range of -40°C to +85°C, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - PI3B3126LE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
PI3B3126LE
Signal Switches, Multiplexers, Decoders PI3B3126LE
Bus Switch 1 x 1:1 14-TSSOP

Bus Switch 1 x 1:1 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - PI3B3126LE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
PI3B3126LE
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders PI3B3126LE
IC BUS SWITCH 1 X 1:1 14TSSOP

IC BUS SWITCH 1 X 1:1 14TSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number PI3B3126LE PI3B3126LE
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V; 3V ~ 3.6V 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC298J/B - Rochester Electronics
Specs
Package Type DIP; CDIP16
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTH16211DGVRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 56-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details