DIODES Incorporated Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PI3A3899ZTAEX

Description
Win Source Part Number: 1370806-PI3A3899ZTAE X Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (1.8x2.6) Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 2 Switch Circuit: DPDT On-State Resistance (Max): 2.4Ohm Channel-to-Channel Matching (ΔRon): 200mOhm Voltage - Supply, Single (V+): 1.65V ~ 4.3V Switch Time (Ton, Toff) (Max): 8ns, 12ns -3db Bandwidth: 330MHz Charge Injection: 13pC Channel Capacitance (CS(off), CD(off)): 7pF Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -100dB @ 1MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370806-PI3A3899ZTAE X Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (1.8x2.6) Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 2 Switch Circuit: DPDT On-State Resistance (Max): 2.4Ohm Channel-to-Channel Matching (ΔRon): 200mOhm Voltage - Supply, Single (V+): 1.65V ~ 4.3V Switch Time (Ton, Toff) (Max): 8ns, 12ns -3db Bandwidth: 330MHz Charge Injection: 13pC Channel Capacitance (CS(off), CD(off)): 7pF Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -100dB @ 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370806-PI3A3899ZTAEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1370806-PI3A3899ZTAEX
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1370806-PI3A3899ZTAEX
Win Source Part Number: 1370806-PI3A3899ZTAE X Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (1.8x2.6) Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 2 Switch Circuit: DPDT On-State Resistance (Max): 2.4Ohm Channel-to-Channel Matching (ΔRon): 200mOhm Voltage - Supply, Single (V+): 1.65V ~ 4.3V Switch Time (Ton, Toff) (Max): 8ns, 12ns -3db Bandwidth: 330MHz Charge Injection: 13pC Channel Capacitance (CS(off), CD(off)): 7pF Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -100dB @ 1MHz

Win Source Part Number: 1370806-PI3A3899ZTAEX
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 16-UFQFN
Supplier Device Package: 16-UQFN (1.8x2.6)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Number of Circuits: 2
Switch Circuit: DPDT
On-State Resistance (Max): 2.4Ohm
Channel-to-Channel Matching (ΔRon): 200mOhm
Voltage - Supply, Single (V+): 1.65V ~ 4.3V
Switch Time (Ton, Toff) (Max): 8ns, 12ns
-3db Bandwidth: 330MHz
Charge Injection: 13pC
Channel Capacitance (CS(off), CD(off)): 7pF
Current - Leakage (IS(off)) (Max): 1µA
Crosstalk: -100dB @ 1MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A3899ZTAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
PI3A3899ZTAEX
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PI3A3899ZTAEX
IC SWITCH DUAL DPDT 16-UQFN

IC SWITCH DUAL DPDT 16-UQFN

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - PI3A3899ZTAEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
PI3A3899ZTAEX
Analog Switches, Multiplexers, Demultiplexers PI3A3899ZTAEX
IC SWITCH DUAL DPDT 16-UQFN

IC SWITCH DUAL DPDT 16-UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1370806-PI3A3899ZTAEX PI3A3899ZTAEX PI3A3899ZTAEX
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-714 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-PEB20525EV1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers