DIODES Incorporated Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PI3A125BTAEX

Description
Win Source Part Number: 1019072-PI3A125BTAEX Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NC On-State Resistance (Max): 11Ohm -3db Bandwidth: 500MHz Charge Injection: 5pC Voltage - Supply, Single (V+): 1.65V ~ 6V Switch Time (Ton, Toff) (Max): 5ns, 4ns Channel Capacitance (CS(off), CD(off)): 2.5pF Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI3A125
Request a Quote Datasheet
Description
Win Source Part Number: 1019072-PI3A125BTAEX Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NC On-State Resistance (Max): 11Ohm -3db Bandwidth: 500MHz Charge Injection: 5pC Voltage - Supply, Single (V+): 1.65V ~ 6V Switch Time (Ton, Toff) (Max): 5ns, 4ns Channel Capacitance (CS(off), CD(off)): 2.5pF Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI3A125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1019072-PI3A125BTAEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1019072-PI3A125BTAEX
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1019072-PI3A125BTAEX
Win Source Part Number: 1019072-PI3A125BTAEX Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NC On-State Resistance (Max): 11Ohm -3db Bandwidth: 500MHz Charge Injection: 5pC Voltage - Supply, Single (V+): 1.65V ~ 6V Switch Time (Ton, Toff) (Max): 5ns, 4ns Channel Capacitance (CS(off), CD(off)): 2.5pF Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI3A125

Win Source Part Number: 1019072-PI3A125BTAEX
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NC
On-State Resistance (Max): 11Ohm
-3db Bandwidth: 500MHz
Charge Injection: 5pC
Voltage - Supply, Single (V+): 1.65V ~ 6V
Switch Time (Ton, Toff) (Max): 5ns, 4ns
Channel Capacitance (CS(off), CD(off)): 2.5pF
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PI3A125

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A125BTAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
PI3A125BTAEX
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PI3A125BTAEX
IC SWITCH CMOS SPST SOT23-5

IC SWITCH CMOS SPST SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1019072-PI3A125BTAEX PI3A125BTAEX
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 276988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1212-6F
Pins 6 #
View Details
Integrated Circuits (ICs) Interface Specialized -  - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.8V ~ 3.6V
View Details
5 suppliers
Interface - Specialized - ADM1025ARQ - Lingto Electronic Limited
Specs
Technology I2C; I²C
Device Type Sensor Interface
Package Type 16-QSOP
View Details
SN54ALS241C Octal Buffers/Drivers With 3-State Outputs - 5962-8859602SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details