DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3A114-AZLEX PI3A114-AZLEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889074-PI3A114-AZLEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: - Switch IC Channel 10-TQFN (1.3x1.6) Package: 10-WFQFN Package: Reel - TR Mounting: Surface Mount Family Name: PI3A114 Categories: Integrated Circuits (ICs) Case / Package: 10-TQFN (1.3x1.6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3A114-AZLEXDIDKR, PI3A114-AZLEXDITR, PI3A114-AZLEX-ND, PI3A114-AZLEXDICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889074-PI3A114-AZLEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: - Switch IC Channel 10-TQFN (1.3x1.6) Package: 10-WFQFN Package: Reel - TR Mounting: Surface Mount Family Name: PI3A114 Categories: Integrated Circuits (ICs) Case / Package: 10-TQFN (1.3x1.6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3A114-AZLEXDIDKR, PI3A114-AZLEXDITR, PI3A114-AZLEX-ND, PI3A114-AZLEXDICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3A114-AZLEX - 889074-PI3A114-AZLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3A114-AZLEX
889074-PI3A114-AZLEX
Interface - Interface - Analog Switches - Special Purpose - PI3A114-AZLEX 889074-PI3A114-AZLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889074-PI3A114-AZLEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: - Switch IC Channel 10-TQFN (1.3x1.6) Package: 10-WFQFN Package: Reel - TR Mounting: Surface Mount Family Name: PI3A114 Categories: Integrated Circuits (ICs) Case / Package: 10-TQFN (1.3x1.6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3A114-AZLEXDIDKR, PI3A114-AZLEXDITR, PI3A114-AZLEX-ND, PI3A114-AZLEXDICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 889074-PI3A114-AZLEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: - Switch IC Channel 10-TQFN (1.3x1.6)
Package: 10-WFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3A114
Categories: Integrated Circuits (ICs)
Case / Package: 10-TQFN (1.3x1.6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3A114-AZLEXDIDKR, PI3A114-AZLEXDITR, PI3A114-AZLEX-ND, PI3A114-AZLEXDICT

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3A114-AZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3A114-AZLEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3A114-AZLEX
IC MUX/DEMUX 4:1 250MHZ 10QFQFN

IC MUX/DEMUX 4:1 250MHZ 10QFQFN

Supplier's Site
Analog Switches - Special Purpose - PI3A114-AZLEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3A114-AZLEX
Analog Switches - Special Purpose PI3A114-AZLEX
IC MUX/DEMUX 4:1 250MHZ 10QFQFN

IC MUX/DEMUX 4:1 250MHZ 10QFQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 889074-PI3A114-AZLEX PI3A114-AZLEX PI3A114-AZLEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3A114-AZLEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ABT245/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC2G66DP-Q100/AH - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; TSSOP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details