DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI2USB4122ZHEX PI2USB4122ZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889070-PI2USB4122ZHE X Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 2 Channel 42-TQFN (9x3.5) Package: 42-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI2USB4122 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889070-PI2USB4122ZHE X Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 2 Channel 42-TQFN (9x3.5) Package: 42-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI2USB4122 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI2USB4122ZHEX - 889070-PI2USB4122ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI2USB4122ZHEX
889070-PI2USB4122ZHEX
Interface - Interface - Analog Switches - Special Purpose - PI2USB4122ZHEX 889070-PI2USB4122ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889070-PI2USB4122ZHE X Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 2 Channel 42-TQFN (9x3.5) Package: 42-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI2USB4122 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889070-PI2USB4122ZHEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB Switch IC 2 Channel 42-TQFN (9x3.5)
Package: 42-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI2USB4122
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI2USB4122ZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI2USB4122ZHEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI2USB4122ZHEX
IC MUX/DEMUX USB DUAL 4:1

IC MUX/DEMUX USB DUAL 4:1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 889070-PI2USB4122ZHEX PI2USB4122ZHEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI2USB4122ZHEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details