DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI2USB3212ZHEX PI2USB3212ZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889069-PI2USB3212ZHE X Features: USB Switch IC 2 Channel 28-TQFN (3.5x5.5) Package: Reel - TR Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Family Name: PI2USB3212 Categories: Integrated Circuits (ICs) Case / Package: 28-TQFN (3.5x5.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889069-PI2USB3212ZHE X Features: USB Switch IC 2 Channel 28-TQFN (3.5x5.5) Package: Reel - TR Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Family Name: PI2USB3212 Categories: Integrated Circuits (ICs) Case / Package: 28-TQFN (3.5x5.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI2USB3212ZHEX - 889069-PI2USB3212ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI2USB3212ZHEX
889069-PI2USB3212ZHEX
Interface - Interface - Analog Switches - Special Purpose - PI2USB3212ZHEX 889069-PI2USB3212ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889069-PI2USB3212ZHE X Features: USB Switch IC 2 Channel 28-TQFN (3.5x5.5) Package: Reel - TR Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Family Name: PI2USB3212 Categories: Integrated Circuits (ICs) Case / Package: 28-TQFN (3.5x5.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889069-PI2USB3212ZHEX
Features: USB Switch IC 2 Channel 28-TQFN (3.5x5.5)
Package: Reel - TR
Package: 28-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: PI2USB3212
Categories: Integrated Circuits (ICs)
Case / Package: 28-TQFN (3.5x5.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI2USB3212ZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI2USB3212ZHEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI2USB3212ZHEX
IC USB SWITCH 28TQFN

IC USB SWITCH 28TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 889069-PI2USB3212ZHEX PI2USB3212ZHEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI2USB3212ZHEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Package Type 28-TQFN (3.5x5.5) 28-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CP8380ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Sensor and Detector Interfaces - AD9847KST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details