DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI2USB3212ZHE PI2USB3212ZHE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791782-PI2USB3212ZHE Packaging: Tray Features: Bi-Directional, USB 3.0 Package: 28-VFQFN Exposed Pad Applications: USB Operating Supply Voltage: 1.5 V ~ 1.8 V -3db Bandwidth: 4.1GHz Number of Channels: 2 Family Name: PI2USB3212 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TQFN-EP (3.5x5.5) Alternative Parts (Cross-Reference): PI2USB3212ZHEX; Introduction Date: September 16, 2009 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791782-PI2USB3212ZHE Packaging: Tray Features: Bi-Directional, USB 3.0 Package: 28-VFQFN Exposed Pad Applications: USB Operating Supply Voltage: 1.5 V ~ 1.8 V -3db Bandwidth: 4.1GHz Number of Channels: 2 Family Name: PI2USB3212 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TQFN-EP (3.5x5.5) Alternative Parts (Cross-Reference): PI2USB3212ZHEX; Introduction Date: September 16, 2009 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI2USB3212ZHE - 791782-PI2USB3212ZHE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI2USB3212ZHE
791782-PI2USB3212ZHE
Interface - Interface - Analog Switches - Special Purpose - PI2USB3212ZHE 791782-PI2USB3212ZHE
Manufacturer: Diodes Incorporated Win Source Part Number: 791782-PI2USB3212ZHE Packaging: Tray Features: Bi-Directional, USB 3.0 Package: 28-VFQFN Exposed Pad Applications: USB Operating Supply Voltage: 1.5 V ~ 1.8 V -3db Bandwidth: 4.1GHz Number of Channels: 2 Family Name: PI2USB3212 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TQFN-EP (3.5x5.5) Alternative Parts (Cross-Reference): PI2USB3212ZHEX; Introduction Date: September 16, 2009 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 791782-PI2USB3212ZHE
Packaging: Tray
Features: Bi-Directional, USB 3.0
Package: 28-VFQFN Exposed Pad
Applications: USB
Operating Supply Voltage: 1.5 V ~ 1.8 V
-3db Bandwidth: 4.1GHz
Number of Channels: 2
Family Name: PI2USB3212
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TQFN-EP (3.5x5.5)
Alternative Parts (Cross-Reference): PI2USB3212ZHEX;
Introduction Date: September 16, 2009
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI2USB3212ZHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI2USB3212ZHE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI2USB3212ZHE
IC MUX/DEMUX 1X2 28TQFN

IC MUX/DEMUX 1X2 28TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 791782-PI2USB3212ZHE PI2USB3212ZHE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI2USB3212ZHE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 1.5 V ~ 1.8 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Octal buffer/line driver; 3-state - 74AHCT541APWJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301SA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details