14 Circuit IC Switch 2:1 8Ohm (Typ) 48-TFBGA (4.5x4.5)
IC SWITCH SPDT X 14 8OHM 48TFBGA Product overview: PI2SSD3212NCEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI2SSD3212NCEX can be used for catalog matching and distributor lookup.
IC SWITCH SPDT 14 CIRC 48TFBGA
14 Circuit IC Switch 2:1 8Ohm (Typ) 48-TFBGA (4.5x4.5)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI2SSD3212NCEXDITR-ND | 747-PI2SSD3212NCEX | PI2SSD3212NCEX | PI2SSD3212NCEX |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 8OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 1.35 to 1.8 volts | |||
| Ron | 8 ohms | 8 ohms | ||
| Bandwidth | 3300 MHz | 3300 MHz | 3300 MHz | 3300 MHz |