DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI2PCIE412-DZHEX PI2PCIE412-DZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 274260-PI2PCIE412-DZ HEX Packaging: Reel - TR Applications: PCIe -3db Bandwidth: 1.4GHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 2 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3,500
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 274260-PI2PCIE412-DZ HEX Packaging: Reel - TR Applications: PCIe -3db Bandwidth: 1.4GHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 2 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE412-DZHEX - 274260-PI2PCIE412-DZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE412-DZHEX
274260-PI2PCIE412-DZHEX
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE412-DZHEX 274260-PI2PCIE412-DZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 274260-PI2PCIE412-DZ HEX Packaging: Reel - TR Applications: PCIe -3db Bandwidth: 1.4GHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 2 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 274260-PI2PCIE412-DZHEX
Packaging: Reel - TR
Applications: PCIe
-3db Bandwidth: 1.4GHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 42-TQFN (9x3.5)
Single Supply Voltage (V+): 1.5 V to 2 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3,500

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI2PCIE412-DZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI2PCIE412-DZHEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI2PCIE412-DZHEX
IC PCI-E MUX/DEMUX 8:16 42TQFN

IC PCI-E MUX/DEMUX 8:16 42TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 274260-PI2PCIE412-DZHEX PI2PCIE412-DZHEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI2PCIE412-DZHEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-UCN5812EPFTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
3 suppliers
Interface module - 289-174 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067D-Q100J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details