DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI2PCIE412-DZHE PI2PCIE412-DZHE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 120075-PI2PCIE412-DZ HE Packaging: Tray Applications: PCIe -3db Bandwidth: 1.4GHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 2 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 41
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 120075-PI2PCIE412-DZ HE Packaging: Tray Applications: PCIe -3db Bandwidth: 1.4GHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 2 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE412-DZHE - 120075-PI2PCIE412-DZHE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE412-DZHE
120075-PI2PCIE412-DZHE
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE412-DZHE 120075-PI2PCIE412-DZHE
Manufacturer: Diodes Incorporated Win Source Part Number: 120075-PI2PCIE412-DZ HE Packaging: Tray Applications: PCIe -3db Bandwidth: 1.4GHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 2 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 41

Manufacturer: Diodes Incorporated
Win Source Part Number: 120075-PI2PCIE412-DZHE
Packaging: Tray
Applications: PCIe
-3db Bandwidth: 1.4GHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 42-TQFN (9x3.5)
Single Supply Voltage (V+): 1.5 V to 2 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 41

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI2PCIE412-DZHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI2PCIE412-DZHE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI2PCIE412-DZHE
IC MUX/DEMUX QUAD 8:16 42TQFN

IC MUX/DEMUX QUAD 8:16 42TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 120075-PI2PCIE412-DZHE PI2PCIE412-DZHE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI2PCIE412-DZHE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details