DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI2PCIE412-CZHEX PI2PCIE412-CZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 107124-PI2PCIE412-CZ HEX Packaging: Reel - TR Applications: PCIe -3db Bandwidth: 1.4GHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 2 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 107124-PI2PCIE412-CZ HEX Packaging: Reel - TR Applications: PCIe -3db Bandwidth: 1.4GHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 2 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE412-CZHEX - 107124-PI2PCIE412-CZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE412-CZHEX
107124-PI2PCIE412-CZHEX
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE412-CZHEX 107124-PI2PCIE412-CZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 107124-PI2PCIE412-CZ HEX Packaging: Reel - TR Applications: PCIe -3db Bandwidth: 1.4GHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 2 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 107124-PI2PCIE412-CZHEX
Packaging: Reel - TR
Applications: PCIe
-3db Bandwidth: 1.4GHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 42-TQFN (9x3.5)
Single Supply Voltage (V+): 1.5 V to 2 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 107124-PI2PCIE412-CZHEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI2PCIE412-CZHEX
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3019-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
1.2V Interface Transceiver IC - 872-BCM20730A1KMLG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 0 C (32 F)
View Details
Interface - Modems - ICs and Modules - 73M2901CL-IGVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details