DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI2PCIE412-CZHE PI2PCIE412-CZHE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 118616-PI2PCIE412-CZ HE Packaging: Tray Applications: PCIe -3db Bandwidth: 1.4GHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 2 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 118616-PI2PCIE412-CZ HE Packaging: Tray Applications: PCIe -3db Bandwidth: 1.4GHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 2 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE412-CZHE - 118616-PI2PCIE412-CZHE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE412-CZHE
118616-PI2PCIE412-CZHE
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE412-CZHE 118616-PI2PCIE412-CZHE
Manufacturer: Diodes Incorporated Win Source Part Number: 118616-PI2PCIE412-CZ HE Packaging: Tray Applications: PCIe -3db Bandwidth: 1.4GHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 2 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 118616-PI2PCIE412-CZHE
Packaging: Tray
Applications: PCIe
-3db Bandwidth: 1.4GHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 42-TQFN (9x3.5)
Single Supply Voltage (V+): 1.5 V to 2 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 118616-PI2PCIE412-CZHE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI2PCIE412-CZHE
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 34R3430R-4CV - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 74AHC126D,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details