DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI2PCIE2422ZHEX PI2PCIE2422ZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 042125-PI2PCIE2422ZH EX Packaging: Reel - TR Applications: PCIe Switch Circuit: SPST -3db Bandwidth: 2.5GHz Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 1.8 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 042125-PI2PCIE2422ZH EX Packaging: Reel - TR Applications: PCIe Switch Circuit: SPST -3db Bandwidth: 2.5GHz Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 1.8 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE2422ZHEX - 042125-PI2PCIE2422ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE2422ZHEX
042125-PI2PCIE2422ZHEX
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE2422ZHEX 042125-PI2PCIE2422ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 042125-PI2PCIE2422ZH EX Packaging: Reel - TR Applications: PCIe Switch Circuit: SPST -3db Bandwidth: 2.5GHz Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 1.8 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 042125-PI2PCIE2422ZHEX
Packaging: Reel - TR
Applications: PCIe
Switch Circuit: SPST
-3db Bandwidth: 2.5GHz
Number of Channels: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 42-TQFN (9x3.5)
Single Supply Voltage (V+): 1.5 V to 1.8 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches - Special Purpose - PI2PCIE2422ZHEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI2PCIE2422ZHEX
Analog Switches - Special Purpose PI2PCIE2422ZHEX
IC PCI-E MUX/DEMUX 2X1 42TQFN

IC PCI-E MUX/DEMUX 2X1 42TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI2PCIE2422ZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI2PCIE2422ZHEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI2PCIE2422ZHEX
IC PCI-E MUX/DEMUX 2X1 42TQFN

IC PCI-E MUX/DEMUX 2X1 42TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 042125-PI2PCIE2422ZHEX PI2PCIE2422ZHEX PI2PCIE2422ZHEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI2PCIE2422ZHEX Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
DALI interface - 750-641 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LVC4066PW,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details