DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI2PCIE2412ZHEX PI2PCIE2412ZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209957-PI2PCIE2412ZH EX Packaging: Reel - TR Applications: PCIe -3db Bandwidth: 4.1GHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 1.8 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209957-PI2PCIE2412ZH EX Packaging: Reel - TR Applications: PCIe -3db Bandwidth: 4.1GHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 1.8 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE2412ZHEX - 209957-PI2PCIE2412ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE2412ZHEX
209957-PI2PCIE2412ZHEX
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE2412ZHEX 209957-PI2PCIE2412ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 209957-PI2PCIE2412ZH EX Packaging: Reel - TR Applications: PCIe -3db Bandwidth: 4.1GHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 1.8 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 209957-PI2PCIE2412ZHEX
Packaging: Reel - TR
Applications: PCIe
-3db Bandwidth: 4.1GHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 42-TQFN (9x3.5)
Single Supply Voltage (V+): 1.5 V to 1.8 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI2PCIE2412ZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI2PCIE2412ZHEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI2PCIE2412ZHEX
IC PCI-E MUX/DEMUX 8:16 42TQFN

IC PCI-E MUX/DEMUX 8:16 42TQFN

Supplier's Site
Analog Switches - Special Purpose - PI2PCIE2412ZHEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI2PCIE2412ZHEX
Analog Switches - Special Purpose PI2PCIE2412ZHEX
IC PCI-E MUX/DEMUX 8:16 42TQFN

IC PCI-E MUX/DEMUX 8:16 42TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 209957-PI2PCIE2412ZHEX PI2PCIE2412ZHEX PI2PCIE2412ZHEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI2PCIE2412ZHEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1901174P - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver; Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052M96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
 - 74ALVC573PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT360
View Details
Communication Interface Chip/UART/485/232 >> USB ICs - CP2102N-A02-GQFN28R - LCSC Electronics Technology (HK) Limited
Specs
Technology USB
Device Type UART
Features RoHS
View Details