DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI2PCIE2412ZHE PI2PCIE2412ZHE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 105878-PI2PCIE2412ZH E Packaging: Tube/Rail Applications: PCIe -3db Bandwidth: 4.1GHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 1.8 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 105878-PI2PCIE2412ZH E Packaging: Tube/Rail Applications: PCIe -3db Bandwidth: 4.1GHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 1.8 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE2412ZHE - 105878-PI2PCIE2412ZHE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE2412ZHE
105878-PI2PCIE2412ZHE
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE2412ZHE 105878-PI2PCIE2412ZHE
Manufacturer: Diodes Incorporated Win Source Part Number: 105878-PI2PCIE2412ZH E Packaging: Tube/Rail Applications: PCIe -3db Bandwidth: 4.1GHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 1.8 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 105878-PI2PCIE2412ZHE
Packaging: Tube/Rail
Applications: PCIe
-3db Bandwidth: 4.1GHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 42-TQFN (9x3.5)
Single Supply Voltage (V+): 1.5 V to 1.8 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI2PCIE2412ZHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI2PCIE2412ZHE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI2PCIE2412ZHE
IC MUX/DEMUX 8:16 42TQFN

IC MUX/DEMUX 8:16 42TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 105878-PI2PCIE2412ZHE PI2PCIE2412ZHE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI2PCIE2412ZHE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface module - 289-447 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Specialized - PDI1284P11DGG,512 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
View Details
3 suppliers
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details