DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI2PCIE2214ZHEX PI2PCIE2214ZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930374-PI2PCIE2214ZH EX Operating Temperature Range: -40°C ~ 85°C (TA) Features: PCI Express® Switch IC 2 Channel 42-TQFN (9x3.5) Package: 42-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI2PCIE2214 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930374-PI2PCIE2214ZH EX Operating Temperature Range: -40°C ~ 85°C (TA) Features: PCI Express® Switch IC 2 Channel 42-TQFN (9x3.5) Package: 42-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI2PCIE2214 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE2214ZHEX - 930374-PI2PCIE2214ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE2214ZHEX
930374-PI2PCIE2214ZHEX
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE2214ZHEX 930374-PI2PCIE2214ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930374-PI2PCIE2214ZH EX Operating Temperature Range: -40°C ~ 85°C (TA) Features: PCI Express® Switch IC 2 Channel 42-TQFN (9x3.5) Package: 42-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI2PCIE2214 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930374-PI2PCIE2214ZHEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PCI Express® Switch IC 2 Channel 42-TQFN (9x3.5)
Package: 42-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI2PCIE2214
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI2PCIE2214ZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI2PCIE2214ZHEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI2PCIE2214ZHEX
IC MUX/DEMUX 4:1 2.6GHZ 42TQFN

IC MUX/DEMUX 4:1 2.6GHZ 42TQFN

Supplier's Site
Analog Switches - Special Purpose - PI2PCIE2214ZHEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI2PCIE2214ZHEX
Analog Switches - Special Purpose PI2PCIE2214ZHEX
IC MUX/DEMUX 4:1 2.6GHZ 42TQFN

IC MUX/DEMUX 4:1 2.6GHZ 42TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 930374-PI2PCIE2214ZHEX PI2PCIE2214ZHEX PI2PCIE2214ZHEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI2PCIE2214ZHEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Interface module - 289-966 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
 - 26LS33/B2A - Rochester Electronics
Specs
Technology RS422
Package Type LCC20
View Details
2 suppliers