DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI2PCIE212ZHEX PI2PCIE212ZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061505-PI2PCIE212ZHE X Packaging: Reel - TR Number of Channels: 2 Family Name: PI2PCIE212 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TQFN-EP (3.5x5.5) Single Supply Voltage (V+): 1.5 V to 2 V Introduction Date: December 17, 2004 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061505-PI2PCIE212ZHE X Packaging: Reel - TR Number of Channels: 2 Family Name: PI2PCIE212 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TQFN-EP (3.5x5.5) Single Supply Voltage (V+): 1.5 V to 2 V Introduction Date: December 17, 2004 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE212ZHEX - 061505-PI2PCIE212ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE212ZHEX
061505-PI2PCIE212ZHEX
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE212ZHEX 061505-PI2PCIE212ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061505-PI2PCIE212ZHE X Packaging: Reel - TR Number of Channels: 2 Family Name: PI2PCIE212 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TQFN-EP (3.5x5.5) Single Supply Voltage (V+): 1.5 V to 2 V Introduction Date: December 17, 2004 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061505-PI2PCIE212ZHEX
Packaging: Reel - TR
Number of Channels: 2
Family Name: PI2PCIE212
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TQFN-EP (3.5x5.5)
Single Supply Voltage (V+): 1.5 V to 2 V
Introduction Date: December 17, 2004
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI2PCIE212ZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI2PCIE212ZHEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI2PCIE212ZHEX
IC PCI-E MUX/DEMUX 2X1 28TQFN

IC PCI-E MUX/DEMUX 2X1 28TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 061505-PI2PCIE212ZHEX PI2PCIE212ZHEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI2PCIE212ZHEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 5962-8962901LA - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details
Interface adapters - 857-986 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Interface Transceiver IC - 872-DWM3000TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details
Controllers - CG8972AFT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers