DIODES Incorporated Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI2LVD412ZHEX PI2LVD412ZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026705-PI2LVD412ZHEX Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 1.8GHz Crosstalk: -68dB @ 10MHz Family Name: PI2LVD412 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm (Typ) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 2 V Max Switch Time (Ton,Toff): 8ns, 4ns Alternative Parts (Cross-Reference): PI2LVD412ZHE; Introduction Date: December 17, 2004 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026705-PI2LVD412ZHEX Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 1.8GHz Crosstalk: -68dB @ 10MHz Family Name: PI2LVD412 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm (Typ) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 2 V Max Switch Time (Ton,Toff): 8ns, 4ns Alternative Parts (Cross-Reference): PI2LVD412ZHE; Introduction Date: December 17, 2004 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI2LVD412ZHEX - 026705-PI2LVD412ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI2LVD412ZHEX
026705-PI2LVD412ZHEX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI2LVD412ZHEX 026705-PI2LVD412ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 026705-PI2LVD412ZHEX Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 1.8GHz Crosstalk: -68dB @ 10MHz Family Name: PI2LVD412 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm (Typ) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 2 V Max Switch Time (Ton,Toff): 8ns, 4ns Alternative Parts (Cross-Reference): PI2LVD412ZHE; Introduction Date: December 17, 2004 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 026705-PI2LVD412ZHEX
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPDT
-3db Bandwidth: 1.8GHz
Crosstalk: -68dB @ 10MHz
Family Name: PI2LVD412
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm (Typ)
Case / Package: 42-TQFN (9x3.5)
Single Supply Voltage (V+): 1.5 V to 2 V
Max Switch Time (Ton,Toff): 8ns, 4ns
Alternative Parts (Cross-Reference): PI2LVD412ZHE;
Introduction Date: December 17, 2004
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - PI2LVD412ZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
PI2LVD412ZHEX
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PI2LVD412ZHEX
IC MUX/DEMUX QUAD 2X1 42TQFN

IC MUX/DEMUX QUAD 2X1 42TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 026705-PI2LVD412ZHEX PI2LVD412ZHEX
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI2LVD412ZHEX Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 6697502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 60 v
Package Type Sot-223
View Details
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402QLA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LVC1G53DC,125 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-VFSOP (0.091", 2.30mm Width)
View Details
2 suppliers
Interface Transceiver IC - 722-SI3016-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers