Manufacturer: Pericom
Win Source Part Number: 1237340-PI2EQXDP101-
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC REDRIVER DISPLAYPORT 36TQFN Product overview: PI2EQXDP101-AZFE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQXDP101-AZFE
Buffer, ReDriver 1 Channel 2.7Gbps 36-TQFN (6x5)
IC REDRIVER DISPLAYPORT 36TQFN
IC REDRIVER DISPLAYPORT 36TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1237340-PI2EQXDP101-AZFE | 756-PI2EQXDP101-AZFE | PI2EQXDP101-AZFE | PI2EQXDP101-AZFE | PI2EQXDP101-AZFE |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQXDP101-AZFE | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 1.5V, 3.3V | 3.3V; Other; 1.5V, 3.3V | Other; 1.5V, 3.3V | 3.3V; Other |