Manufacturer: Diodes Incorporated
Win Source Part Number: 930373-PI2EQX8864AZL
Series: PCI Express®(PCIe), ReDriver™
Features: Buffer, ReDriver 4 Channel 8Gbps 72-TQFN (11x5)
Package: 72-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI2EQX8864
Categories: Integrated Circuits (ICs)
Case / Package: 72-TQFN (11x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REDRIVER PCIE 4CH 72TQFN Product overview: PI2EQX8864AZLEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX8864AZLEX can be used for catalog matching and distributor lookup.
Buffer, ReDriver 4 Channel 8Gbps 72-TQFN (11x5)
IC REDRIVER PCIE 4CH 72TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 930373-PI2EQX8864AZLEX | 756-PI2EQX8864AZLEX | PI2EQX8864AZLEX | PI2EQX8864AZLEX |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX8864AZLEX | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Buffer | Buffer; Buffer, ReDriver |