Manufacturer: Diodes Incorporated
Win Source Part Number: 813048-PI2EQX8864AZL
Packaging: Tray
Type: Buffer, ReDriver
Mounting Style: SMD
Applications: PCIe
Number of Channels: 4
Part Status: Obsolete (End Of Life)
Supplier Device Package: 72-TQFN (11x5)
Manufacturer Package: 72-WFQFN Exposed Pad
Data Rate (Maximum): 8Gbps
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 294
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.5V
Part Number Series: PI2EQX8864
IC REDRIVER PCIE 4CH 72TQFN Product overview: PI2EQX8864AZLE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX8864AZLE can be used for catalog matching and distributor lookup.
IC REDRIVER PCIE 4CH 72TQFN
Buffer, ReDriver 4 Channel 8Gbps 72-TQFN (11x5)
IC REDRIVER PCIE 4CH 72TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 813048-PI2EQX8864AZLE | 756-PI2EQX8864AZLE | PI2EQX8864AZLE | PI2EQX8864AZLE | PI2EQX8864AZLE |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX8864AZLE | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer |