DIODES Incorporated Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX8804ANJE PI2EQX8804ANJE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791780-PI2EQX8804ANJ E Series: PCI Express(PCIe), ReDriver Packaging: Tray Type: Buffer, ReDriver Package: 100-LBGA Applications: PCIe Operating Supply Voltage: 1.5V Input: CML Output: CML Number of Channels: 4 Part Status: Obsolete(EOL) Family Name: PI2EQX8804ANJE Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LBGA (11x11) Data Rate (Maximum): 8Gbps Alternative Parts (Cross-Reference): PI3EQX8908AZFE; PI3EQX8908AZFEX; Introduction Date: March 22, 2012 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791780-PI2EQX8804ANJ E Series: PCI Express(PCIe), ReDriver Packaging: Tray Type: Buffer, ReDriver Package: 100-LBGA Applications: PCIe Operating Supply Voltage: 1.5V Input: CML Output: CML Number of Channels: 4 Part Status: Obsolete(EOL) Family Name: PI2EQX8804ANJE Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LBGA (11x11) Data Rate (Maximum): 8Gbps Alternative Parts (Cross-Reference): PI3EQX8908AZFE; PI3EQX8908AZFEX; Introduction Date: March 22, 2012 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX8804ANJE - 791780-PI2EQX8804ANJE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX8804ANJE
791780-PI2EQX8804ANJE
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX8804ANJE 791780-PI2EQX8804ANJE
Manufacturer: Diodes Incorporated Win Source Part Number: 791780-PI2EQX8804ANJ E Series: PCI Express(PCIe), ReDriver Packaging: Tray Type: Buffer, ReDriver Package: 100-LBGA Applications: PCIe Operating Supply Voltage: 1.5V Input: CML Output: CML Number of Channels: 4 Part Status: Obsolete(EOL) Family Name: PI2EQX8804ANJE Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LBGA (11x11) Data Rate (Maximum): 8Gbps Alternative Parts (Cross-Reference): PI3EQX8908AZFE; PI3EQX8908AZFEX; Introduction Date: March 22, 2012 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 791780-PI2EQX8804ANJE
Series: PCI Express(PCIe), ReDriver
Packaging: Tray
Type: Buffer, ReDriver
Package: 100-LBGA
Applications: PCIe
Operating Supply Voltage: 1.5V
Input: CML
Output: CML
Number of Channels: 4
Part Status: Obsolete(EOL)
Family Name: PI2EQX8804ANJE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LBGA (11x11)
Data Rate (Maximum): 8Gbps
Alternative Parts (Cross-Reference): PI3EQX8908AZFE; PI3EQX8908AZFEX;
Introduction Date: March 22, 2012
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 756-PI2EQX8804ANJE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-PI2EQX8804ANJE
Interface Transceiver IC 756-PI2EQX8804ANJE
IC REDRIVER PCIE 4CH 100LBGA Product overview: PI2EQX8804ANJE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX8804ANJE can be used for catalog matching and distributor lookup.

IC REDRIVER PCIE 4CH 100LBGA Product overview: PI2EQX8804ANJE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX8804ANJE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - PI2EQX8804ANJE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI2EQX8804ANJE
Signal Buffers, Repeaters, Splitters PI2EQX8804ANJE
Buffer, ReDriver 4 Channel 8Gbps 100-LBGA (11x11)

Buffer, ReDriver 4 Channel 8Gbps 100-LBGA (11x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX8804ANJE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI2EQX8804ANJE
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI2EQX8804ANJE
IC REDRIVER PCIE 4CH 100LBGA

IC REDRIVER PCIE 4CH 100LBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 791780-PI2EQX8804ANJE 756-PI2EQX8804ANJE PI2EQX8804ANJE PI2EQX8804ANJE
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX8804ANJE Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Buffer Transceiver Buffer Sensor Interface; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface Transceiver IC - 702-SI3200-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Interface - Specialized - AD8174AN - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type DIP; 14-PDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details