Manufacturer: Diodes Incorporated
Win Source Part Number: 715756-PI2EQX862XUAE
Packaging: Tape and Reel
Type: Buffer, ReDriver
Mounting Style: SMD
Applications: PCIe 3.0, SATA 3.0
Input: CML
Output: CML
Signal Conditioning: Input Equalization, Output De-Emphasis
Categories: Integrated Circuits
Supplier Device Package: 18-X2QFN (2x2)
Manufacturer Package: 18-XFQFN Exposed Pad
Data Rate (Maximum): 8Gbps
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.2V
IC REDRIVER PCI/SATA 3.0 18TQFN Product overview: PI2EQX862XUAEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX862XUAEX can be used for catalog matching and distributor lookup.
IC REDRIVER PCI/SATA 3.0 18TQFN
Buffer, ReDriver 1 Channel 8Gbps 18-X2QFN (2x2)
IC REDRIVER PCI/SATA 3.0 18TQFN
IC REDRIVER PCI/SATA 3.0 18TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 715756-PI2EQX862XUAEX | 756-PI2EQX862XUAEX | PI2EQX862XUAEX | PI2EQX862XUAEX | 233-PI2EQX862XUAEX | PI2EQX862XUAEX |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX862XUAEX | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | IC REDRIVER PCI/SATA 3.0 18TQFN | Signal Buffers, Repeaters, Splitters |
| Device Type | Signal Conditioner; Buffer | Transceiver | Sensor Interface; Buffer | Buffer | Buffer; Buffer, ReDriver | |
| Supply Voltage | Other; 1.2V | Other; 1.2V | Other | Other; 1.2V | Other; 1.2V | Other; 1.2V |
| Data Rate | 8.00E6 kbps | 8.00E6 kbps | 8.00E6 kbps | 8.00E6 kbps | ||
| Features | RoHS | RoHS | RoHS |