DIODES Incorporated Interface Transceiver IC PI2EQX6874ZFEX

Description
IC REDRIVER SAS2/SATA/XAUI 56QFN Product overview: PI2EQX6874ZFEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX6874ZFEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REDRIVER SAS2/SATA/XAUI 56QFN Product overview: PI2EQX6874ZFEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX6874ZFEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
756-PI2EQX6874ZFEX
Interface Transceiver IC 756-PI2EQX6874ZFEX
IC REDRIVER SAS2/SATA/XAUI 56QFN Product overview: PI2EQX6874ZFEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX6874ZFEX can be used for catalog matching and distributor lookup.

IC REDRIVER SAS2/SATA/XAUI 56QFN Product overview: PI2EQX6874ZFEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX6874ZFEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX6874ZFEX - 042124-PI2EQX6874ZFEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX6874ZFEX
042124-PI2EQX6874ZFEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX6874ZFEX 042124-PI2EQX6874ZFEX
Manufacturer: Diodes Incorporated Win Source Part Number: 042124-PI2EQX6874ZFE X Packaging: Reel - TR Type: Buffer, ReDriver Applications: SAS2, SATA, XAUI Input: CML Output: CML Number of Channels: 4 Data Rate (Max): 6.5Gbps Delay Time: 750ps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TQFN (11x5) Supply Voltage - Operating: 1.2V Operating Supply Current: 800mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 042124-PI2EQX6874ZFEX
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: SAS2, SATA, XAUI
Input: CML
Output: CML
Number of Channels: 4
Data Rate (Max): 6.5Gbps
Delay Time: 750ps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TQFN (11x5)
Supply Voltage - Operating: 1.2V
Operating Supply Current: 800mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI2EQX6874ZFEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI2EQX6874ZFEX
Signal Buffers, Repeaters, Splitters PI2EQX6874ZFEX
IC REDRIVER SAS2/SATA/XAUI 56QFN

IC REDRIVER SAS2/SATA/XAUI 56QFN

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - PI2EQX6874ZFEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI2EQX6874ZFEX
Signal Buffers, Repeaters, Splitters PI2EQX6874ZFEX
Buffer, ReDriver 4 Channel 6.5Gbps 56-TQFN (11x5)

Buffer, ReDriver 4 Channel 6.5Gbps 56-TQFN (11x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX6874ZFEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI2EQX6874ZFEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI2EQX6874ZFEX
IC REDRIVER SAS2/SATA/XAUI 56QFN

IC REDRIVER SAS2/SATA/XAUI 56QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI2EQX6874ZFEX 042124-PI2EQX6874ZFEX PI2EQX6874ZFEX PI2EQX6874ZFEX PI2EQX6874ZFEX
Product Name Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX6874ZFEX Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Transceiver Buffer Buffer; Buffer, ReDriver Buffer Sensor Interface; Buffer
Features RoHS RoHS
Supply Voltage Other; 1.2V Other; 1.2V Other; 1.2V Other; 1.2V Other
Data Rate 6.50E6 kbps 6.50E6 kbps 6.50E6 kbps 6.50E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - AD7868AQ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details
Interface module - 289-618 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4591TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Serializers, Deserializers - CYV15G0204RB-BGC - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage Other; 3.3V
Data Rate 1.49E6 kbps
View Details
2 suppliers