DIODES Incorporated Interface Transceiver IC PI2EQX6814NJEX

Description
IC REDRIVER SAS2/SATA/XAUI LBGA Product overview: PI2EQX6814NJEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX6814NJEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REDRIVER SAS2/SATA/XAUI LBGA Product overview: PI2EQX6814NJEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX6814NJEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 756-PI2EQX6814NJEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-PI2EQX6814NJEX
Interface Transceiver IC 756-PI2EQX6814NJEX
IC REDRIVER SAS2/SATA/XAUI LBGA Product overview: PI2EQX6814NJEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX6814NJEX can be used for catalog matching and distributor lookup.

IC REDRIVER SAS2/SATA/XAUI LBGA Product overview: PI2EQX6814NJEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX6814NJEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX6814NJEX - 803417-PI2EQX6814NJEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX6814NJEX
803417-PI2EQX6814NJEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX6814NJEX 803417-PI2EQX6814NJEX
Manufacturer: Diodes Incorporated Win Source Part Number: 803417-PI2EQX6814NJE X Packaging: Reel Type: Buffer, ReDriver Mounting Style: SMD Applications: SAS2, SATA, XAUI Input: CML Output: CML Number of Channels: 4 Supplier Device Package: 100-LBGA (11x11) Manufacturer Package: 100-LBGA Data Rate (Maximum): 6.5Gbps Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V Part Number Series: PI2EQX6814

Manufacturer: Diodes Incorporated
Win Source Part Number: 803417-PI2EQX6814NJEX
Packaging: Reel
Type: Buffer, ReDriver
Mounting Style: SMD
Applications: SAS2, SATA, XAUI
Input: CML
Output: CML
Number of Channels: 4
Supplier Device Package: 100-LBGA (11x11)
Manufacturer Package: 100-LBGA
Data Rate (Maximum): 6.5Gbps
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.2V
Part Number Series: PI2EQX6814

Buy Now
Signal Buffers, Repeaters, Splitters - PI2EQX6814NJEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI2EQX6814NJEX
Signal Buffers, Repeaters, Splitters PI2EQX6814NJEX
Buffer, ReDriver 4 Channel 6.5Gbps 100-LBGA (11x11)

Buffer, ReDriver 4 Channel 6.5Gbps 100-LBGA (11x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX6814NJEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI2EQX6814NJEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI2EQX6814NJEX
IC REDRIVER SAS2/SATA/XAUI LBGA

IC REDRIVER SAS2/SATA/XAUI LBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI2EQX6814NJEX 803417-PI2EQX6814NJEX PI2EQX6814NJEX PI2EQX6814NJEX
Product Name Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX6814NJEX Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Transceiver Buffer Buffer Sensor Interface; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface module - 704-4004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370814-74HC4852PW,118 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BMW/883 - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-CDIP (0.300\", 7.62mm)
View Details