IC REDRIVER SAS/SATA 4CH 42TQFN Product overview: PI2EQX6812ZHE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX6812ZHE can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 791777-PI2EQX6812ZHE
Series: ReDriver
Packaging: Tray
Type: Buffer, ReDriver
Package: 42-VFQFN Exposed Pad
Applications: SAS, SATA
Operating Supply Voltage: 1.2V
Input: CML
Output: CML
Number of Channels: 4
Signal Conditioning: Input Equalization, Output De-Emphasis
Family Name: PI2EQX6812
Categories: Integrated Circuits (ICs)
Manufacturer Package: 42-TQFN (9x3.5)
Data Rate (Maximum): 6.5Gbps
Alternative Parts (Cross-Reference): PI2EQX6812ZHEX;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Buffer, ReDriver 4 Channel 6.5Gbps 42-TQFN (9x3.5)
IC REDRIVER SAS/SATA 4CH 42TQFN
IC REDRIVER SAS/SATA 4CH 42TQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI2EQX6812ZHE | 791777-PI2EQX6812ZHE | PI2EQX6812ZHE | PI2EQX6812ZHE | PI2EQX6812ZHE |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX6812ZHE | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Signal Conditioner; Buffer | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer |