DIODES Incorporated Dual Interface Transceiver IC PI2EQX6811ZDE

Description
IC REDRIVER SAS/SATA 2CH 20TQFN Product overview: PI2EQX6811ZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX6811ZDE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REDRIVER SAS/SATA 2CH 20TQFN Product overview: PI2EQX6811ZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX6811ZDE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Interface Transceiver IC
756-PI2EQX6811ZDE
Dual Interface Transceiver IC 756-PI2EQX6811ZDE
IC REDRIVER SAS/SATA 2CH 20TQFN Product overview: PI2EQX6811ZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX6811ZDE can be used for catalog matching and distributor lookup.

IC REDRIVER SAS/SATA 2CH 20TQFN Product overview: PI2EQX6811ZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX6811ZDE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX6811ZDE - 810608-PI2EQX6811ZDE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX6811ZDE
810608-PI2EQX6811ZDE
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX6811ZDE 810608-PI2EQX6811ZDE
Manufacturer: Diodes Incorporated Win Source Part Number: 810608-PI2EQX6811ZDE Packaging: Tray Type: Buffer, ReDriver Mounting Style: SMD Applications: SAS, SATA Input: CML Output: CML Number of Channels: 2 Part Status: Obsolete (End Of Life) Signal Conditioning: Input Equalization, Output Pre-Emphasis Supplier Device Package: 20-TQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-WFQFN Exposed Pad Data Rate (Maximum): 6Gbps Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V Part Number Series: PI2EQX6811

Manufacturer: Diodes Incorporated
Win Source Part Number: 810608-PI2EQX6811ZDE
Packaging: Tray
Type: Buffer, ReDriver
Mounting Style: SMD
Applications: SAS, SATA
Input: CML
Output: CML
Number of Channels: 2
Part Status: Obsolete (End Of Life)
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Supplier Device Package: 20-TQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-WFQFN Exposed Pad
Data Rate (Maximum): 6Gbps
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.5V
Part Number Series: PI2EQX6811

Buy Now
Signal Buffers, Repeaters, Splitters - PI2EQX6811ZDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI2EQX6811ZDE
Signal Buffers, Repeaters, Splitters PI2EQX6811ZDE
Buffer, ReDriver 2 Channel 6Gbps 20-TQFN (4x4)

Buffer, ReDriver 2 Channel 6Gbps 20-TQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX6811ZDE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI2EQX6811ZDE
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI2EQX6811ZDE
IC REDRIVER SAS/SATA 2CH 20TQFN

IC REDRIVER SAS/SATA 2CH 20TQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI2EQX6811ZDE 810608-PI2EQX6811ZDE PI2EQX6811ZDE PI2EQX6811ZDE
Product Name Dual Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX6811ZDE Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Transceiver Signal Conditioner; Buffer Buffer Sensor Interface; Buffer
Features RoHS RoHS
Supply Voltage Other; 1.5V Other; 1.5V Other; 1.5V Other
Unlock Full Specs
to access all available technical data