DIODES Incorporated 8V Interface Transceiver IC PI2EQX632EXUBEX

Description
IC REDRIVER USB1.8V 18X2QFN Product overview: PI2EQX632EXUBEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX632EXUBEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REDRIVER USB1.8V 18X2QFN Product overview: PI2EQX632EXUBEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX632EXUBEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8V Interface Transceiver IC - 756-PI2EQX632EXUBEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8V Interface Transceiver IC
756-PI2EQX632EXUBEX
8V Interface Transceiver IC 756-PI2EQX632EXUBEX
IC REDRIVER USB1.8V 18X2QFN Product overview: PI2EQX632EXUBEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX632EXUBEX can be used for catalog matching and distributor lookup.

IC REDRIVER USB1.8V 18X2QFN Product overview: PI2EQX632EXUBEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX632EXUBEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX632EXUBEX - 889065-PI2EQX632EXUBEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX632EXUBEX
889065-PI2EQX632EXUBEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX632EXUBEX 889065-PI2EQX632EXUBEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889065-PI2EQX632EXUB EX Features: Buffer, ReDriver 2 Channel - 18-X2QFN (2x2) Package: Reel - TR Package: 18-XFQFN Exposed Pad Mounting: Surface Mount Family Name: PI2EQX632 Categories: Integrated Circuits (ICs) Case / Package: 18-X2QFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI2EQX632EXUBEXCT, PI2EQX632EXUBEXTR, PI2EQX632EXUBEXDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 889065-PI2EQX632EXUBEX
Features: Buffer, ReDriver 2 Channel - 18-X2QFN (2x2)
Package: Reel - TR
Package: 18-XFQFN Exposed Pad
Mounting: Surface Mount
Family Name: PI2EQX632
Categories: Integrated Circuits (ICs)
Case / Package: 18-X2QFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI2EQX632EXUBEXCT, PI2EQX632EXUBEXTR, PI2EQX632EXUBEXDKR

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI2EQX632EXUBEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI2EQX632EXUBEX
Signal Buffers, Repeaters, Splitters PI2EQX632EXUBEX
IC REDRIVER USB1.8V 18X2QFN

IC REDRIVER USB1.8V 18X2QFN

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - PI2EQX632EXUBEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI2EQX632EXUBEX
Signal Buffers, Repeaters, Splitters PI2EQX632EXUBEX
Buffer, ReDriver 2 Channel 18-X2QFN (2x2)

Buffer, ReDriver 2 Channel 18-X2QFN (2x2)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI2EQX632EXUBEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI2EQX632EXUBEX
IC REDRIVER USB1.8V 18X2QFN

IC REDRIVER USB1.8V 18X2QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI2EQX632EXUBEX 889065-PI2EQX632EXUBEX PI2EQX632EXUBEX PI2EQX632EXUBEX PI2EQX632EXUBEX
Product Name 8V Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX632EXUBEX Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Transceiver Buffer Buffer; Buffer, ReDriver Buffer Sensor Interface; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QM42500SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details
Interface module - 289-612 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI32283-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers