IC REDRIVER 5GBPS 4-LANE 72TQFN Product overview: PI2EQX5984ZLEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX5984ZLEX can be used for catalog matching and distributor lookup.
Win Source Part Number: 1218923-PI2EQX5984ZL
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel (TR)
Applications: I2C
Standard Package: 2,000
Mounting: SMD (SMT)
Number of Channels: 8
Data Rate (Max): 5Gbps
Signal Conditioning: Input Equalization, Output De-Emphasis
Voltage - Supply: 1.2V
Package / Case: 72-WFQFN Exposed Pad
Supplier Device Package: 72-TQFN (11x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PI2EQX5984
PCIE REDRIVER/EQUALIZER, -40 TO 85DEG C
IC REDRIVER 5GBPS 4-LANE 72TQFN
Buffer, ReDriver 8 Channel 5Gbps 72-TQFN (11x5)
IC REDRIVER 5GBPS 4-LANE 72TQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI2EQX5984ZLEX | 1218923-PI2EQX5984ZLEX | 29AK3536 | PI2EQX5984ZLEX | PI2EQX5984ZLEX | PI2EQX5984ZLEX |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Pcie Redriver/equalizer, -40 To 85Deg C Diodes Inc. | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Sensor Interface; Signal Conditioner; Buffer | Sensor Interface; Buffer | Buffer | Buffer; Buffer, ReDriver | |
| Features | RoHS | RoHS | ||||
| Supply Voltage | Other; 1.2V | Other; 1.2V | Other | Other; 1.2V | Other; 1.2V | |
| Data Rate | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps |