Manufacturer: Diodes Incorporated
Win Source Part Number: 141722-PI2EQX5964ZFE
Packaging: Tube/Rail
Type: Buffer, ReDriver
Applications: PCIe
Input: CML
Output: CML
Number of Channels: 8
Data Rate (Max): 5Gbps
Delay Time: 750ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TQFN (11x5)
Supply Voltage - Operating: 1.15 V to 1.25 V
Operating Supply Current: 800mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 294
IC REDRIVER PCIE 8CH 56TQFN Product overview: PI2EQX5964ZFE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX5964ZFE can be used for catalog matching and distributor lookup.
IC REDRIVER PCIE 8CH 56TQFN
IC REDRIVER PCIE 8CH 56TQFN
Buffer, ReDriver 8 Channel 5Gbps 56-TQFN (11x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 141722-PI2EQX5964ZFE | 756-PI2EQX5964ZFE | PI2EQX5964ZFE | PI2EQX5964ZFE | PI2EQX5964ZFE |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX5964ZFE | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Signal Conditioner; Buffer | Transceiver | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | Buffer |
| Supply Voltage | Other; 1.15 V ~ 1.25 V | Other; 1.15V ~ 1.25V | Other; 1.15V ~ 1.25V | Other | Other; 1.15V ~ 1.25V |
| Data Rate | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps |