IC REDRIVER PCIE 8CH 100LBGA Product overview: PI2EQX5904NJE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX5904NJE can be used for catalog matching and distributor lookup.
Manufacturer: Pericom
Win Source Part Number: 1237339-PI2EQX5904NJ
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
PCIE REDRIVER/EQUALIZER, -40 TO 85DEG C
IC REDRIVER PCIE 8CH 100LBGA
IC REDRIVER PCIE 8CH 100LBGA
Buffer, ReDriver 8 Channel 5Gbps 100-LBGA (11x11)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI2EQX5904NJE | 1237339-PI2EQX5904NJE | 29AK3535 | PI2EQX5904NJE | PI2EQX5904NJE | PI2EQX5904NJE |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX5904NJE | Pcie Redriver/equalizer, -40 To 85Deg C Diodes Inc. | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | Buffer | ||
| Features | RoHS | RoHS | ||||
| Supply Voltage | Other; 1.2V | Other; 1.2V | Other | Other; 1.2V | ||
| Data Rate | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps | |||
| Pd | 1000 milliwatts |