IC REDRIVER PCIE 4CH 56TQFN Product overview: PI2EQX5864CZFEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX5864CZFEX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 930372-PI2EQX5864CZF
Series: PCI Express®(PCIe), ReDriver™
Operating Temperature Range: 0°C ~ 70°C
Features: Buffer, ReDriver 4 Channel 5Gbps 56-TQFN (11x5)
Package: Reel - TR
Package: 56-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI2EQX5864
Categories: Integrated Circuits (ICs)
Case / Package: 56-TQFN (11x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REDRIVER PCIE 4CH 56TQFN
IC REDRIVER PCIE 4CH 56TQFN
Buffer, ReDriver 4 Channel 5Gbps 56-TQFN (11x5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI2EQX5864CZFEX | 930372-PI2EQX5864CZFEX | PI2EQX5864CZFEX | PI2EQX5864CZFEX | PI2EQX5864CZFEX |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX5864CZFEX | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | Buffer |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 1.2V | Other | Other; 1.2V | Other; 1.2V |