DIODES Incorporated Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX5864CZFE PI2EQX5864CZFE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 129414-PI2EQX5864CZF E Packaging: Tube/Rail Type: Buffer, ReDriver Applications: PCIe Input: CML Output: CML Number of Channels: 8 Data Rate (Max): 5Gbps Signal Conditioning: Input Equalization, Output De-Emphasis Capacitance - Input: 50pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TQFN (11x5) Supply Voltage - Operating: 1.15 V to 1.25 V Operating Supply Current: 800mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 294
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 129414-PI2EQX5864CZF E Packaging: Tube/Rail Type: Buffer, ReDriver Applications: PCIe Input: CML Output: CML Number of Channels: 8 Data Rate (Max): 5Gbps Signal Conditioning: Input Equalization, Output De-Emphasis Capacitance - Input: 50pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TQFN (11x5) Supply Voltage - Operating: 1.15 V to 1.25 V Operating Supply Current: 800mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 294
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX5864CZFE - 129414-PI2EQX5864CZFE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX5864CZFE
129414-PI2EQX5864CZFE
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX5864CZFE 129414-PI2EQX5864CZFE
Manufacturer: Diodes Incorporated Win Source Part Number: 129414-PI2EQX5864CZF E Packaging: Tube/Rail Type: Buffer, ReDriver Applications: PCIe Input: CML Output: CML Number of Channels: 8 Data Rate (Max): 5Gbps Signal Conditioning: Input Equalization, Output De-Emphasis Capacitance - Input: 50pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TQFN (11x5) Supply Voltage - Operating: 1.15 V to 1.25 V Operating Supply Current: 800mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 294

Manufacturer: Diodes Incorporated
Win Source Part Number: 129414-PI2EQX5864CZFE
Packaging: Tube/Rail
Type: Buffer, ReDriver
Applications: PCIe
Input: CML
Output: CML
Number of Channels: 8
Data Rate (Max): 5Gbps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 50pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TQFN (11x5)
Supply Voltage - Operating: 1.15 V to 1.25 V
Operating Supply Current: 800mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 294

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-PI2EQX5864CZFE
Interface Transceiver IC 756-PI2EQX5864CZFE
IC REDRIVER PCIE 8CH 56TQFN Product overview: PI2EQX5864CZFE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX5864CZFE can be used for catalog matching and distributor lookup.

IC REDRIVER PCIE 8CH 56TQFN Product overview: PI2EQX5864CZFE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX5864CZFE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX5864CZFE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI2EQX5864CZFE
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI2EQX5864CZFE
IC REDRIVER PCIE 8CH 56TQFN

IC REDRIVER PCIE 8CH 56TQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI2EQX5864CZFE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI2EQX5864CZFE
Signal Buffers, Repeaters, Splitters PI2EQX5864CZFE
Buffer, ReDriver 8 Channel 5Gbps 56-TQFN (11x5)

Buffer, ReDriver 8 Channel 5Gbps 56-TQFN (11x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 129414-PI2EQX5864CZFE 756-PI2EQX5864CZFE PI2EQX5864CZFE PI2EQX5864CZFE
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX5864CZFE Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Signal Conditioner; Buffer Transceiver Sensor Interface; Buffer Buffer
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.15V ~ 1.25V Other Other; 1.15V ~ 1.25V
Data Rate 5.00E6 kbps 5.00E6 kbps 5.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Dual Interface Transceiver IC - 702-PEB4265TV1.1GD - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers
Interface Transceiver IC - 702-SI3211-E-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Interface - Direct Digital Synthesis (DDS) - AD9852ASTZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 80-LQFP
View Details
Line Interface ICs - 1906155 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details