IC REDRIVER PCIE 4CH 100LBGA Product overview: PI2EQX5804DNJEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX5804DNJEX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 061501-PI2EQX5804DNJ
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: PCIe
Input: CML
Output: CML
Number of Channels: 4
Data Rate (Max): 5Gbps
Delay Time: 750ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 50pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-LBGA (11x11)
Supply Voltage - Operating: 1.2V
Operating Supply Current: 800mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
IC REDRIVER PCIE 4CH 100LBGA
IC REDRIVER PCIE 4CH 100LBGA
Buffer, ReDriver 4 Channel 5Gbps 100-LBGA (11x11)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI2EQX5804DNJEX | 061501-PI2EQX5804DNJEX | PI2EQX5804DNJEX | PI2EQX5804DNJEX | PI2EQX5804DNJEX |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX5804DNJEX | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Signal Conditioner; Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | Buffer |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 1.2V | Other; 1.2V | Other; 1.2V | Other | Other; 1.2V |