DIODES Incorporated Interface Transceiver IC PI2EQX5804CNJE

Description
IC REDRIVER PCIE 8CH 100LBGA Product overview: PI2EQX5804CNJE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX5804CNJE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REDRIVER PCIE 8CH 100LBGA Product overview: PI2EQX5804CNJE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX5804CNJE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 756-PI2EQX5804CNJE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-PI2EQX5804CNJE
Interface Transceiver IC 756-PI2EQX5804CNJE
IC REDRIVER PCIE 8CH 100LBGA Product overview: PI2EQX5804CNJE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX5804CNJE can be used for catalog matching and distributor lookup.

IC REDRIVER PCIE 8CH 100LBGA Product overview: PI2EQX5804CNJE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX5804CNJE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX5804CNJE - 137386-PI2EQX5804CNJE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX5804CNJE
137386-PI2EQX5804CNJE
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX5804CNJE 137386-PI2EQX5804CNJE
Manufacturer: Diodes Incorporated Win Source Part Number: 137386-PI2EQX5804CNJ E Packaging: Tray Type: Buffer, ReDriver Applications: PCIe Input: CML Output: CML Number of Channels: 8 Data Rate (Max): 5Gbps Signal Conditioning: Input Equalization, Output De-Emphasis Capacitance - Input: 50pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 100-LBGA (11x11) Supply Voltage - Operating: 1.15 V to 1.25 V Operating Supply Current: 800mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 137386-PI2EQX5804CNJE
Packaging: Tray
Type: Buffer, ReDriver
Applications: PCIe
Input: CML
Output: CML
Number of Channels: 8
Data Rate (Max): 5Gbps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 50pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-LBGA (11x11)
Supply Voltage - Operating: 1.15 V to 1.25 V
Operating Supply Current: 800mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI2EQX5804CNJE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI2EQX5804CNJE
Signal Buffers, Repeaters, Splitters PI2EQX5804CNJE
Buffer, ReDriver 8 Channel 5Gbps 100-LBGA (11x11)

Buffer, ReDriver 8 Channel 5Gbps 100-LBGA (11x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX5804CNJE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI2EQX5804CNJE
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI2EQX5804CNJE
IC REDRIVER PCIE 8CH 100LBGA

IC REDRIVER PCIE 8CH 100LBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI2EQX5804CNJE 137386-PI2EQX5804CNJE PI2EQX5804CNJE PI2EQX5804CNJE
Product Name Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX5804CNJE Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Transceiver Signal Conditioner; Buffer Buffer Sensor Interface; Buffer
Features RoHS RoHS
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.15 V ~ 1.25 V Other; 1.15V ~ 1.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Line Interface ICs - 1897643 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
# of Tx 2 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details