DIODES Incorporated Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX4951SLZDE PI2EQX4951SLZDE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 131415-PI2EQX4951SLZ DE Packaging: Tray Type: Buffer, ReDriver Applications: SATA2 Input: CML Output: CML Number of Channels: 2 Data Rate (Max): 3Gbps Signal Conditioning: Input Equalization Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-TQFN (4x4) Supply Voltage - Operating: 1.4 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 131415-PI2EQX4951SLZ DE Packaging: Tray Type: Buffer, ReDriver Applications: SATA2 Input: CML Output: CML Number of Channels: 2 Data Rate (Max): 3Gbps Signal Conditioning: Input Equalization Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-TQFN (4x4) Supply Voltage - Operating: 1.4 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX4951SLZDE - 131415-PI2EQX4951SLZDE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX4951SLZDE
131415-PI2EQX4951SLZDE
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX4951SLZDE 131415-PI2EQX4951SLZDE
Manufacturer: Diodes Incorporated Win Source Part Number: 131415-PI2EQX4951SLZ DE Packaging: Tray Type: Buffer, ReDriver Applications: SATA2 Input: CML Output: CML Number of Channels: 2 Data Rate (Max): 3Gbps Signal Conditioning: Input Equalization Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-TQFN (4x4) Supply Voltage - Operating: 1.4 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 131415-PI2EQX4951SLZDE
Packaging: Tray
Type: Buffer, ReDriver
Applications: SATA2
Input: CML
Output: CML
Number of Channels: 2
Data Rate (Max): 3Gbps
Signal Conditioning: Input Equalization
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-TQFN (4x4)
Supply Voltage - Operating: 1.4 V to 1.9 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual Interface Transceiver IC - 756-PI2EQX4951SLZDE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
756-PI2EQX4951SLZDE
Dual Interface Transceiver IC 756-PI2EQX4951SLZDE
IC REDRIVER SATA2 2CH 20TQFN Product overview: PI2EQX4951SLZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX4951SLZDE can be used for catalog matching and distributor lookup.

IC REDRIVER SATA2 2CH 20TQFN Product overview: PI2EQX4951SLZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX4951SLZDE can be used for catalog matching and distributor lookup.

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI2EQX4951SLZDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI2EQX4951SLZDE
Signal Buffers, Repeaters, Splitters PI2EQX4951SLZDE
Buffer, ReDriver 2 Channel 3Gbps 20-TQFN (4x4)

Buffer, ReDriver 2 Channel 3Gbps 20-TQFN (4x4)

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI2EQX4951SLZDE - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI2EQX4951SLZDE
Signal Buffers, Repeaters, Splitters PI2EQX4951SLZDE
IC REDRIVER SATA2 2CH 20TQFN

IC REDRIVER SATA2 2CH 20TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 131415-PI2EQX4951SLZDE 756-PI2EQX4951SLZDE PI2EQX4951SLZDE PI2EQX4951SLZDE
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX4951SLZDE Dual Interface Transceiver IC Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Signal Conditioner; Buffer Transceiver Buffer Buffer; Buffer, ReDriver
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
Interface module - 289-509 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Encoders, Decoders, Converters - 54LS147J/B - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details