DIODES Incorporated Interface Transceiver IC PI2EQX4402NBE

Description
IC REDRIVER PCIE 4CH 84LFBGA Product overview: PI2EQX4402NBE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX4402NBE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REDRIVER PCIE 4CH 84LFBGA Product overview: PI2EQX4402NBE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX4402NBE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 756-PI2EQX4402NBE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-PI2EQX4402NBE
Interface Transceiver IC 756-PI2EQX4402NBE
IC REDRIVER PCIE 4CH 84LFBGA Product overview: PI2EQX4402NBE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX4402NBE can be used for catalog matching and distributor lookup.

IC REDRIVER PCIE 4CH 84LFBGA Product overview: PI2EQX4402NBE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX4402NBE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX4402NBE - 274235-PI2EQX4402NBE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX4402NBE
274235-PI2EQX4402NBE
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX4402NBE 274235-PI2EQX4402NBE
Manufacturer: Diodes Incorporated Win Source Part Number: 274235-PI2EQX4402NBE Packaging: Tube/Rail Type: Buffer, ReDriver Applications: PCIe Input: CML Output: CML Number of Channels: 4 Data Rate (Max): 2.5Gbps Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 84-LFBGA (9x9) Supply Voltage - Operating: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 260

Manufacturer: Diodes Incorporated
Win Source Part Number: 274235-PI2EQX4402NBE
Packaging: Tube/Rail
Type: Buffer, ReDriver
Applications: PCIe
Input: CML
Output: CML
Number of Channels: 4
Data Rate (Max): 2.5Gbps
Signal Conditioning: Input Equalization, Output De-Emphasis
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 84-LFBGA (9x9)
Supply Voltage - Operating: 1.7 V to 1.9 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 260

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI2EQX4402NBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI2EQX4402NBE
Signal Buffers, Repeaters, Splitters PI2EQX4402NBE
Buffer, ReDriver 4 Channel 2.5Gbps 84-LFBGA (9x9)

Buffer, ReDriver 4 Channel 2.5Gbps 84-LFBGA (9x9)

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI2EQX4402NBE - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI2EQX4402NBE
Signal Buffers, Repeaters, Splitters PI2EQX4402NBE
IC REDRIVER PCIE 4CH 84LFBGA

IC REDRIVER PCIE 4CH 84LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX4402NBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI2EQX4402NBE
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI2EQX4402NBE
IC REDRIVER PCIE 4CH 84LFBGA

IC REDRIVER PCIE 4CH 84LFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI2EQX4402NBE 274235-PI2EQX4402NBE PI2EQX4402NBE PI2EQX4402NBE PI2EQX4402NBE
Product Name Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX4402NBE Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Transceiver Signal Conditioner; Buffer Buffer Buffer; Buffer, ReDriver Sensor Interface; Buffer
Features RoHS RoHS
Supply Voltage Other; 1.7V ~ 1.9V Other; 1.7 V ~ 1.9 V Other; 1.7V ~ 1.9V Other; 1.7V ~ 1.9V Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053ME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Power Switch ICs - 1223270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type MSOP; Msop
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - AD6623ABC - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface
Package Type 196-BGA, CSPBGA
View Details