DIODES Incorporated Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX4402DNBEX PI2EQX4402DNBEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209956-PI2EQX4402DNB EX Packaging: Reel - TR Type: Buffer, ReDriver Applications: PCIe Input: CML Output: CML Number of Channels: 4 Data Rate (Max): 2.5Gbps Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 84-LFBGA (9x9) Supply Voltage - Operating: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209956-PI2EQX4402DNB EX Packaging: Reel - TR Type: Buffer, ReDriver Applications: PCIe Input: CML Output: CML Number of Channels: 4 Data Rate (Max): 2.5Gbps Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 84-LFBGA (9x9) Supply Voltage - Operating: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX4402DNBEX - 209956-PI2EQX4402DNBEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX4402DNBEX
209956-PI2EQX4402DNBEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX4402DNBEX 209956-PI2EQX4402DNBEX
Manufacturer: Diodes Incorporated Win Source Part Number: 209956-PI2EQX4402DNB EX Packaging: Reel - TR Type: Buffer, ReDriver Applications: PCIe Input: CML Output: CML Number of Channels: 4 Data Rate (Max): 2.5Gbps Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 84-LFBGA (9x9) Supply Voltage - Operating: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 209956-PI2EQX4402DNBEX
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: PCIe
Input: CML
Output: CML
Number of Channels: 4
Data Rate (Max): 2.5Gbps
Signal Conditioning: Input Equalization, Output De-Emphasis
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 84-LFBGA (9x9)
Supply Voltage - Operating: 1.7 V to 1.9 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Interface Transceiver IC - 756-PI2EQX4402DNBEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-PI2EQX4402DNBEX
Interface Transceiver IC 756-PI2EQX4402DNBEX
IC REDRIVER PCIE 4CH 84LFBGA Product overview: PI2EQX4402DNBEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX4402DNBEX can be used for catalog matching and distributor lookup.

IC REDRIVER PCIE 4CH 84LFBGA Product overview: PI2EQX4402DNBEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX4402DNBEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - PI2EQX4402DNBEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI2EQX4402DNBEX
Signal Buffers, Repeaters, Splitters PI2EQX4402DNBEX
IC REDRIVER PCIE 4CH 84LFBGA

IC REDRIVER PCIE 4CH 84LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX4402DNBEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI2EQX4402DNBEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI2EQX4402DNBEX
IC REDRIVER PCIE 4CH 84LFBGA

IC REDRIVER PCIE 4CH 84LFBGA

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI2EQX4402DNBEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI2EQX4402DNBEX
Signal Buffers, Repeaters, Splitters PI2EQX4402DNBEX
Buffer, ReDriver 4 Channel 2.5Gbps 84-LFBGA (9x9)

Buffer, ReDriver 4 Channel 2.5Gbps 84-LFBGA (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 209956-PI2EQX4402DNBEX 756-PI2EQX4402DNBEX PI2EQX4402DNBEX PI2EQX4402DNBEX PI2EQX4402DNBEX
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX4402DNBEX Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Signal Conditioner; Buffer Transceiver Buffer; Buffer, ReDriver Sensor Interface; Buffer Buffer
Supply Voltage Other; 1.7 V ~ 1.9 V Other; 1.7V ~ 1.9V Other; 1.7V ~ 1.9V Other Other; 1.7V ~ 1.9V
Data Rate 2.50E6 kbps 2.50E6 kbps 2.50E6 kbps 2.50E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Interface Transceiver IC - 702-SI32174-C-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers
Interface - Specialized - 32P4918B-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details