DIODES Incorporated Interface Transceiver IC PI2EQX4402DNBE

Description
IC REDRIVER PCIE 4CH 84LFBGA Product overview: PI2EQX4402DNBE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX4402DNBE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REDRIVER PCIE 4CH 84LFBGA Product overview: PI2EQX4402DNBE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX4402DNBE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 756-PI2EQX4402DNBE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-PI2EQX4402DNBE
Interface Transceiver IC 756-PI2EQX4402DNBE
IC REDRIVER PCIE 4CH 84LFBGA Product overview: PI2EQX4402DNBE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX4402DNBE can be used for catalog matching and distributor lookup.

IC REDRIVER PCIE 4CH 84LFBGA Product overview: PI2EQX4402DNBE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX4402DNBE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX4402DNBE - 026704-PI2EQX4402DNBE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX4402DNBE
026704-PI2EQX4402DNBE
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX4402DNBE 026704-PI2EQX4402DNBE
Manufacturer: Diodes Incorporated Win Source Part Number: 026704-PI2EQX4402DNB E Packaging: Tray Type: Buffer, ReDriver Applications: PCIe Input: CML Output: CML Number of Channels: 4 Data Rate (Max): 2.5Gbps Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 84-LFBGA (9x9) Supply Voltage - Operating: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 260

Manufacturer: Diodes Incorporated
Win Source Part Number: 026704-PI2EQX4402DNBE
Packaging: Tray
Type: Buffer, ReDriver
Applications: PCIe
Input: CML
Output: CML
Number of Channels: 4
Data Rate (Max): 2.5Gbps
Signal Conditioning: Input Equalization, Output De-Emphasis
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 84-LFBGA (9x9)
Supply Voltage - Operating: 1.7 V to 1.9 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 260

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX4402DNBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI2EQX4402DNBE
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI2EQX4402DNBE
IC REDRIVER PCIE 4CH 84LFBGA

IC REDRIVER PCIE 4CH 84LFBGA

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI2EQX4402DNBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI2EQX4402DNBE
Signal Buffers, Repeaters, Splitters PI2EQX4402DNBE
Buffer, ReDriver 4 Channel 2.5Gbps 84-LFBGA (9x9)

Buffer, ReDriver 4 Channel 2.5Gbps 84-LFBGA (9x9)

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI2EQX4402DNBE - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI2EQX4402DNBE
Signal Buffers, Repeaters, Splitters PI2EQX4402DNBE
IC REDRIVER PCIE 4CH 84LFBGA

IC REDRIVER PCIE 4CH 84LFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI2EQX4402DNBE 026704-PI2EQX4402DNBE PI2EQX4402DNBE PI2EQX4402DNBE PI2EQX4402DNBE
Product Name Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX4402DNBE Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Transceiver Signal Conditioner; Buffer Sensor Interface; Buffer Buffer Buffer; Buffer, ReDriver
Features RoHS RoHS
Supply Voltage Other; 1.7V ~ 1.9V Other; 1.7 V ~ 1.9 V Other Other; 1.7V ~ 1.9V Other; 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4506BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-545 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2404-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers