IC REDRIVER PCIE 2CH 36TQFN Product overview: PI2EQX4401DZFEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX4401DZFEX can be used for catalog matching and distributor lookup.
Buffer, ReDriver 2 Channel 2.5Gbps 36-TQFN (6x5)
IC REDRIVER PCIE 2CH 36TQFN
PCI Interface IC 2.5Gbps PCI-Express ReDriver
IC REDRIVER PCIE 2CH 36TQFN
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI2EQX4401DZFEX | PI2EQX4401DZFEX | PI2EQX4401DZFEX | PI2EQX4401DZFEX | PI2EQX4401DZFEX |
| Product Name | Dual Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | PCI Interface IC | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 1.7V ~ 1.9V | Other; 1.7V ~ 1.9V | Other | Other; 1.7V ~ 1.9V | |
| Data Rate | 2.50E6 kbps | 2.50E6 kbps | 2.50E6 kbps | 2.50E6 kbps |