DIODES Incorporated Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3431ZHEX PI2EQX3431ZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889061-PI2EQX3431ZHE X Series: ReDriver™ Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 2 Channel 3.2Gbps 20-TQFN (4.5x3.5) Package: Reel - TR Package: 20-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: PI2EQX3431 Categories: Integrated Circuits (ICs) Case / Package: 20-TQFN (4.5x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889061-PI2EQX3431ZHE X Series: ReDriver™ Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 2 Channel 3.2Gbps 20-TQFN (4.5x3.5) Package: Reel - TR Package: 20-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: PI2EQX3431 Categories: Integrated Circuits (ICs) Case / Package: 20-TQFN (4.5x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3431ZHEX - 889061-PI2EQX3431ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3431ZHEX
889061-PI2EQX3431ZHEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3431ZHEX 889061-PI2EQX3431ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889061-PI2EQX3431ZHE X Series: ReDriver™ Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 2 Channel 3.2Gbps 20-TQFN (4.5x3.5) Package: Reel - TR Package: 20-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: PI2EQX3431 Categories: Integrated Circuits (ICs) Case / Package: 20-TQFN (4.5x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889061-PI2EQX3431ZHEX
Series: ReDriver™
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 2 Channel 3.2Gbps 20-TQFN (4.5x3.5)
Package: Reel - TR
Package: 20-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI2EQX3431
Categories: Integrated Circuits (ICs)
Case / Package: 20-TQFN (4.5x3.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Dual Interface Transceiver IC - 756-PI2EQX3431ZHEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
756-PI2EQX3431ZHEX
Dual Interface Transceiver IC 756-PI2EQX3431ZHEX
IC REDRIVER SAS/SATA2 2CH 20TQFN Product overview: PI2EQX3431ZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3431ZHEX can be used for catalog matching and distributor lookup.

IC REDRIVER SAS/SATA2 2CH 20TQFN Product overview: PI2EQX3431ZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3431ZHEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - PI2EQX3431ZHEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI2EQX3431ZHEX
Signal Buffers, Repeaters, Splitters PI2EQX3431ZHEX
Buffer, ReDriver 2 Channel 3.2Gbps 20-TQFN (4.5x3.5)

Buffer, ReDriver 2 Channel 3.2Gbps 20-TQFN (4.5x3.5)

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI2EQX3431ZHEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI2EQX3431ZHEX
Signal Buffers, Repeaters, Splitters PI2EQX3431ZHEX
IC REDRIVER SAS/SATA2 2CH 20TQFN

IC REDRIVER SAS/SATA2 2CH 20TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 889061-PI2EQX3431ZHEX 756-PI2EQX3431ZHEX PI2EQX3431ZHEX PI2EQX3431ZHEX
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3431ZHEX Dual Interface Transceiver IC Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Buffer Transceiver Buffer Buffer; Buffer, ReDriver
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 20-TQFN (4.5x3.5) 20-WFQFN Exposed Pad 20-WFQFN Exposed Pad 20-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data