IC REDRIVER SAS/SATA 2CH 20TQFN Product overview: PI2EQX3431ZHE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3431ZHE can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 138390-PI2EQX3431ZHE
Packaging: Tube/Rail
Type: Buffer, ReDriver
Applications: SAS, SATA
Input: CML
Output: CML
Number of Channels: 2
Data Rate (Max): 3.2Gbps
Delay Time: 1.0ns
Signal Conditioning: Input Equalization
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-TQFN-EP (3.5x4.5)
Supply Voltage - Operating: 1.4 V to 1.9 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 96
IC REDRIVER SAS/SATA 2CH 20TQFN
Buffer, ReDriver 2 Channel 3.2Gbps 20-TQFN (4.5x3.5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI2EQX3431ZHE | 138390-PI2EQX3431ZHE | PI2EQX3431ZHE | PI2EQX3431ZHE |
| Product Name | Dual Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3431ZHE | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Signal Conditioner; Buffer | Sensor Interface; Buffer | Buffer |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 1.4V ~ 1.9V | Other; 1.4 V ~ 1.9 V | Other | Other; 1.4V ~ 1.9V |