IC REDRIVER SAS/SATA2 2CH 28TQFN
Buffer, ReDriver 2 Channel 3.2Gbps 28-TQFN (3.5x5.5)
| ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | PI2EQX3421ZHE | PI2EQX3421ZHE |
| Product Name | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer; Buffer, ReDriver | Buffer |
| Supply Voltage | Other; 1.5V, 1.8V | Other; 1.5V, 1.8V |
| Data Rate | 3.20E6 kbps | 3.20E6 kbps |