DIODES Incorporated Dual Interface Transceiver IC PI2EQX3232BZDEX

Description
IC REDRIVER SATA 2CH 48TQFN Product overview: PI2EQX3232BZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3232BZDEX can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REDRIVER SATA 2CH 48TQFN Product overview: PI2EQX3232BZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3232BZDEX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Interface Transceiver IC - 756-PI2EQX3232BZDEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
756-PI2EQX3232BZDEX
Dual Interface Transceiver IC 756-PI2EQX3232BZDEX
IC REDRIVER SATA 2CH 48TQFN Product overview: PI2EQX3232BZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3232BZDEX can be used for catalog matching and distributor lookup.

IC REDRIVER SATA 2CH 48TQFN Product overview: PI2EQX3232BZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3232BZDEX can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3232BZDEX - 930368-PI2EQX3232BZDEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3232BZDEX
930368-PI2EQX3232BZDEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3232BZDEX 930368-PI2EQX3232BZDEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930368-PI2EQX3232BZD EX Series: ReDriver™ Operating Temperature Range: 0°C ~ 70°C Features: Buffer, ReDriver 2 Channel 3.2Gbps 48-TQFN (7x7) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: PI2EQX3232 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930368-PI2EQX3232BZDEX
Series: ReDriver™
Operating Temperature Range: 0°C ~ 70°C
Features: Buffer, ReDriver 2 Channel 3.2Gbps 48-TQFN (7x7)
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI2EQX3232
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now
Signal Buffers, Repeaters, Splitters - PI2EQX3232BZDEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI2EQX3232BZDEX
Signal Buffers, Repeaters, Splitters PI2EQX3232BZDEX
Buffer, ReDriver 2 Channel 3.2Gbps 48-TQFN (7x7)

Buffer, ReDriver 2 Channel 3.2Gbps 48-TQFN (7x7)

Buy Now
Signal Buffers, Repeaters, Splitters - PI2EQX3232BZDEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI2EQX3232BZDEX
Signal Buffers, Repeaters, Splitters PI2EQX3232BZDEX
IC REDRIVER SATA 2CH 48TQFN

IC REDRIVER SATA 2CH 48TQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI2EQX3232BZDEX 930368-PI2EQX3232BZDEX PI2EQX3232BZDEX PI2EQX3232BZDEX
Product Name Dual Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3232BZDEX Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Transceiver Buffer Buffer Buffer; Buffer, ReDriver
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad 48-TQFN (7x7) 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-8689001CA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface module - 289-179 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details