DIODES Incorporated Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3232AZDE PI2EQX3232AZDE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 809279-PI2EQX3232AZD E Packaging: Tray Type: Buffer, ReDriver Mounting Style: SMD Applications: SAS, SATA Input: CML Output: CML Number of Channels: 2 Part Status: Obsolete (End Of Life) Delay Time: 2.0ns Signal Conditioning: Input Equalization, Output De-Emphasis Supplier Device Package: 48-TQFN (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 3.2Gbps Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V Part Number Series: PI2EQX3232
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 809279-PI2EQX3232AZD E Packaging: Tray Type: Buffer, ReDriver Mounting Style: SMD Applications: SAS, SATA Input: CML Output: CML Number of Channels: 2 Part Status: Obsolete (End Of Life) Delay Time: 2.0ns Signal Conditioning: Input Equalization, Output De-Emphasis Supplier Device Package: 48-TQFN (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 3.2Gbps Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V Part Number Series: PI2EQX3232
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3232AZDE - 809279-PI2EQX3232AZDE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3232AZDE
809279-PI2EQX3232AZDE
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3232AZDE 809279-PI2EQX3232AZDE
Manufacturer: Diodes Incorporated Win Source Part Number: 809279-PI2EQX3232AZD E Packaging: Tray Type: Buffer, ReDriver Mounting Style: SMD Applications: SAS, SATA Input: CML Output: CML Number of Channels: 2 Part Status: Obsolete (End Of Life) Delay Time: 2.0ns Signal Conditioning: Input Equalization, Output De-Emphasis Supplier Device Package: 48-TQFN (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 3.2Gbps Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V Part Number Series: PI2EQX3232

Manufacturer: Diodes Incorporated
Win Source Part Number: 809279-PI2EQX3232AZDE
Packaging: Tray
Type: Buffer, ReDriver
Mounting Style: SMD
Applications: SAS, SATA
Input: CML
Output: CML
Number of Channels: 2
Part Status: Obsolete (End Of Life)
Delay Time: 2.0ns
Signal Conditioning: Input Equalization, Output De-Emphasis
Supplier Device Package: 48-TQFN (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 48-VFQFN Exposed Pad
Data Rate (Maximum): 3.2Gbps
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V
Part Number Series: PI2EQX3232

Buy Now
Dual Interface Transceiver IC - 756-PI2EQX3232AZDE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
756-PI2EQX3232AZDE
Dual Interface Transceiver IC 756-PI2EQX3232AZDE
IC REDRIVER SAS/SATA 2CH 48TQFN Product overview: PI2EQX3232AZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3232AZDE can be used for catalog matching and distributor lookup.

IC REDRIVER SAS/SATA 2CH 48TQFN Product overview: PI2EQX3232AZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3232AZDE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3232AZDE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI2EQX3232AZDE
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI2EQX3232AZDE
IC REDRIVER SAS/SATA 2CH 48TQFN

IC REDRIVER SAS/SATA 2CH 48TQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI2EQX3232AZDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI2EQX3232AZDE
Signal Buffers, Repeaters, Splitters PI2EQX3232AZDE
Buffer, ReDriver 2 Channel 3.2Gbps 48-TQFN (7x7)

Buffer, ReDriver 2 Channel 3.2Gbps 48-TQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 809279-PI2EQX3232AZDE 756-PI2EQX3232AZDE PI2EQX3232AZDE PI2EQX3232AZDE
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3232AZDE Dual Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Signal Conditioner; Buffer Transceiver Sensor Interface; Buffer Buffer
Supply Voltage Other; 1.8V Other; 1.8V Other Other; 1.8V
Data Rate 3.20E6 kbps 3.20E6 kbps 3.20E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-722 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4351D,112 - 1008809-74HCT4351D,112 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SO
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details