DIODES Incorporated Dual Interface Transceiver IC PI2EQX3211BHEX

Description
IC REDRIVER SATA 2CH 20SSOP Product overview: PI2EQX3211BHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3211BHEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REDRIVER SATA 2CH 20SSOP Product overview: PI2EQX3211BHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3211BHEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Interface Transceiver IC
756-PI2EQX3211BHEX
Dual Interface Transceiver IC 756-PI2EQX3211BHEX
IC REDRIVER SATA 2CH 20SSOP Product overview: PI2EQX3211BHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3211BHEX can be used for catalog matching and distributor lookup.

IC REDRIVER SATA 2CH 20SSOP Product overview: PI2EQX3211BHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3211BHEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3211BHEX - 026703-PI2EQX3211BHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3211BHEX
026703-PI2EQX3211BHEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3211BHEX 026703-PI2EQX3211BHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 026703-PI2EQX3211BHE X Packaging: Reel - TR Type: Buffer, ReDriver Applications: SATA Input: CML Output: CML Number of Channels: 2 Data Rate (Max): 3.2Gbps Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 1.5 V to 1.8 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 026703-PI2EQX3211BHEX
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: SATA
Input: CML
Output: CML
Number of Channels: 2
Data Rate (Max): 3.2Gbps
Signal Conditioning: Input Equalization, Output De-Emphasis
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 1.5 V to 1.8 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3211BHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI2EQX3211BHEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI2EQX3211BHEX
IC REDRIVER SATA 2CH 20SSOP

IC REDRIVER SATA 2CH 20SSOP

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI2EQX3211BHEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI2EQX3211BHEX
Signal Buffers, Repeaters, Splitters PI2EQX3211BHEX
IC REDRIVER SATA 2CH 20SSOP

IC REDRIVER SATA 2CH 20SSOP

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - PI2EQX3211BHEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI2EQX3211BHEX
Signal Buffers, Repeaters, Splitters PI2EQX3211BHEX
Buffer, ReDriver 2 Channel 3.2Gbps 20-SSOP

Buffer, ReDriver 2 Channel 3.2Gbps 20-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI2EQX3211BHEX 026703-PI2EQX3211BHEX PI2EQX3211BHEX PI2EQX3211BHEX PI2EQX3211BHEX
Product Name Dual Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3211BHEX Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Transceiver Signal Conditioner; Buffer Sensor Interface; Buffer Buffer; Buffer, ReDriver Buffer
Features RoHS RoHS
Supply Voltage Other; 1.5V ~ 1.8V Other; 1.5 V ~ 1.8 V Other Other; 1.5V ~ 1.8V Other; 1.5V ~ 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2060253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4053BTT,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface - CODECs - AD1803JRU - Lingto Electronic Limited
Rochester Electronics
Specs
Technology AC‘97, DSP
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers