DIODES Incorporated Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3202BNBE PI2EQX3202BNBE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026702-PI2EQX3202BNB E Packaging: Tray Type: Buffer, ReDriver Applications: SATA Input: CML Output: CML Number of Channels: 4 Data Rate (Max): 3.2Gbps Delay Time: 2.0ns Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 84-LFBGA (9x9) Supply Voltage - Operating: 1.4 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 260
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026702-PI2EQX3202BNB E Packaging: Tray Type: Buffer, ReDriver Applications: SATA Input: CML Output: CML Number of Channels: 4 Data Rate (Max): 3.2Gbps Delay Time: 2.0ns Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 84-LFBGA (9x9) Supply Voltage - Operating: 1.4 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 260
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3202BNBE - 026702-PI2EQX3202BNBE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3202BNBE
026702-PI2EQX3202BNBE
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3202BNBE 026702-PI2EQX3202BNBE
Manufacturer: Diodes Incorporated Win Source Part Number: 026702-PI2EQX3202BNB E Packaging: Tray Type: Buffer, ReDriver Applications: SATA Input: CML Output: CML Number of Channels: 4 Data Rate (Max): 3.2Gbps Delay Time: 2.0ns Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 84-LFBGA (9x9) Supply Voltage - Operating: 1.4 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 260

Manufacturer: Diodes Incorporated
Win Source Part Number: 026702-PI2EQX3202BNBE
Packaging: Tray
Type: Buffer, ReDriver
Applications: SATA
Input: CML
Output: CML
Number of Channels: 4
Data Rate (Max): 3.2Gbps
Delay Time: 2.0ns
Signal Conditioning: Input Equalization, Output De-Emphasis
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 84-LFBGA (9x9)
Supply Voltage - Operating: 1.4 V to 1.9 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 260

Buy Now Datasheet
Interface Transceiver IC - 756-PI2EQX3202BNBE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-PI2EQX3202BNBE
Interface Transceiver IC 756-PI2EQX3202BNBE
IC REDRIVER SATA 4CH 84LFBGA Product overview: PI2EQX3202BNBE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3202BNBE can be used for catalog matching and distributor lookup.

IC REDRIVER SATA 4CH 84LFBGA Product overview: PI2EQX3202BNBE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3202BNBE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3202BNBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI2EQX3202BNBE
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI2EQX3202BNBE
IC REDRIVER SATA 4CH 84LFBGA

IC REDRIVER SATA 4CH 84LFBGA

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI2EQX3202BNBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI2EQX3202BNBE
Signal Buffers, Repeaters, Splitters PI2EQX3202BNBE
Buffer, ReDriver 4 Channel 3.2Gbps 84-LFBGA (9x9)

Buffer, ReDriver 4 Channel 3.2Gbps 84-LFBGA (9x9)

Buy Now Datasheet
IC REDRIVER SATA 4CH 84LFBGA - 233-PI2EQX3202BNBE - Utmel Electronic Limited
Hong Kong, China
IC REDRIVER SATA 4CH 84LFBGA
233-PI2EQX3202BNBE
IC REDRIVER SATA 4CH 84LFBGA 233-PI2EQX3202BNBE
IC REDRIVER SATA 4CH 84LFBGA

IC REDRIVER SATA 4CH 84LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 026702-PI2EQX3202BNBE 756-PI2EQX3202BNBE PI2EQX3202BNBE PI2EQX3202BNBE 233-PI2EQX3202BNBE
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3202BNBE Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters IC REDRIVER SATA 4CH 84LFBGA
Device Type Signal Conditioner; Buffer Transceiver Sensor Interface; Buffer Buffer
Supply Voltage Other; 1.4 V ~ 1.9 V Other; 1.4V ~ 1.9V Other Other; 1.4V ~ 1.9V Other; 1.5V
Data Rate 3.20E6 kbps 3.20E6 kbps 3.20E6 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4219SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-555 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3200-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers