DIODES Incorporated Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3201BZFEX PI2EQX3201BZFEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026701-PI2EQX3201BZF EX Packaging: Reel - TR Type: Buffer, ReDriver Input: CML Output: CML Number of Channels: 2 Data Rate (Max): 3.2Gbps Delay Time: 2.0ns Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-TQFN-EP (6x5) Supply Voltage - Operating: 1.5 V, 1.8 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026701-PI2EQX3201BZF EX Packaging: Reel - TR Type: Buffer, ReDriver Input: CML Output: CML Number of Channels: 2 Data Rate (Max): 3.2Gbps Delay Time: 2.0ns Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-TQFN-EP (6x5) Supply Voltage - Operating: 1.5 V, 1.8 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3201BZFEX - 026701-PI2EQX3201BZFEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3201BZFEX
026701-PI2EQX3201BZFEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3201BZFEX 026701-PI2EQX3201BZFEX
Manufacturer: Diodes Incorporated Win Source Part Number: 026701-PI2EQX3201BZF EX Packaging: Reel - TR Type: Buffer, ReDriver Input: CML Output: CML Number of Channels: 2 Data Rate (Max): 3.2Gbps Delay Time: 2.0ns Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-TQFN-EP (6x5) Supply Voltage - Operating: 1.5 V, 1.8 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 026701-PI2EQX3201BZFEX
Packaging: Reel - TR
Type: Buffer, ReDriver
Input: CML
Output: CML
Number of Channels: 2
Data Rate (Max): 3.2Gbps
Delay Time: 2.0ns
Signal Conditioning: Input Equalization, Output De-Emphasis
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-TQFN-EP (6x5)
Supply Voltage - Operating: 1.5 V, 1.8 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual Interface Transceiver IC - 756-PI2EQX3201BZFEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
756-PI2EQX3201BZFEX
Dual Interface Transceiver IC 756-PI2EQX3201BZFEX
IC REDRIVER 2CH 36TQFN Product overview: PI2EQX3201BZFEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3201BZFEX can be used for catalog matching and distributor lookup.

IC REDRIVER 2CH 36TQFN Product overview: PI2EQX3201BZFEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3201BZFEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3201BZFEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI2EQX3201BZFEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI2EQX3201BZFEX
IC REDRIVER 2CH 36TQFN

IC REDRIVER 2CH 36TQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI2EQX3201BZFEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI2EQX3201BZFEX
Signal Buffers, Repeaters, Splitters PI2EQX3201BZFEX
Buffer, ReDriver 2 Channel 3.2Gbps 36-TQFN (6x5)

Buffer, ReDriver 2 Channel 3.2Gbps 36-TQFN (6x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 026701-PI2EQX3201BZFEX 756-PI2EQX3201BZFEX PI2EQX3201BZFEX PI2EQX3201BZFEX
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3201BZFEX Dual Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Signal Conditioner; Buffer Transceiver Sensor Interface; Buffer Buffer
Supply Voltage Other; 1.5 V~ 1.8 V Other; 1.5V, 1.8V Other Other; 1.5V, 1.8V
Data Rate 3.20E6 kbps 3.20E6 kbps 3.20E6 kbps
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3209-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology PCM
Features RoHS
Package Type 40-VFQFN Exposed Pad
View Details
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface module - 704-9014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 879-BCM43362SKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details